Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002525R00JB14

Description
Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002525R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002525R00JB14
Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002525R00JB14
Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002525R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002525R00JB14-ND
Through Hole Resistors CP002525R00JB14-ND
25 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

25 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002525R00JB14 CP002525R00JB14-ND
Product Name Res Metal Oxide|Wirewound 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details