Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP0025240R0JB14

Description
Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0025240R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0025240R0JB14
Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP0025240R0JB14
Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0025240R0JB14
Product Name Res Metal Oxide|Wirewound 240 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers