Vishay Intertechnology, Inc. Through Hole Resistors CP00251K500JE14

Description
1.5 kOhms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP00251K500JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00251K500JE14-ND
Through Hole Resistors CP00251K500JE14-ND
1.5 kOhms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1.5 kOhms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CP00251K500JE14-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details