Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00251K000KB14

Description
Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00251K000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00251K000KB14
Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00251K000KB14
Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00251K000KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00251K000KB14-ND
Through Hole Resistors CP00251K000KB14-ND
1 kOhms ±10% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1 kOhms ±10% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00251K000KB14 CP00251K000KB14-ND
Product Name Res Metal Oxide|Wirewound 1K Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers