Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002512R00JB14

Description
Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002512R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002512R00JB14
Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002512R00JB14
Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002512R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002512R00JB14-ND
Through Hole Resistors CP002512R00JB14-ND
12 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

12 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002512R00JB14 CP002512R00JB14-ND
Product Name Res Metal Oxide|Wirewound 12 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details