Vishay Intertechnology, Inc. Through Hole Resistors CP002510R00JB14

Description
10 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP002510R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002510R00JB14-ND
Through Hole Resistors CP002510R00JB14-ND
10 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

10 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 10 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002510R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 10 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002510R00JB14
Res Metal Oxide|Wirewound 10 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002510R00JB14
Res Metal Oxide|Wirewound 10 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 10 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP002510R00JB14-ND CP002510R00JB14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 10 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details