Res Metal Oxide|Wirewound 100 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
100 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CP0025100R0JB14 | CP0025100R0JB14-ND |
| Product Name | Res Metal Oxide|Wirewound 100 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | MetalOxide; Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C |
| Power Rating | 25 watts | 25 watts |