Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP0022620R0JB143

Description
Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0022620R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0022620R0JB143
Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP0022620R0JB143
Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0022620R0JB143
Product Name Res Metal Oxide|Wirewound 620 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625999-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details