Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002240R00JB14

Description
Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002240R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002240R00JB14
Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002240R00JB14
Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002240R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002240R00JB14-ND
Through Hole Resistors CP002240R00JB14-ND
40 Ohms ±5% 22W Through Hole Resistor Axial Flame Proof, Safety Wirewound

40 Ohms ±5% 22W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002240R00JB14 CP002240R00JB14-ND
Product Name Res Metal Oxide|Wirewound 40 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 22 watts 22 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers