Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP00222R000JE14

Description
Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00222R000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00222R000JE14
Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP00222R000JE14
Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00222R000JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00222R000JE14-ND
Through Hole Resistors CP00222R000JE14-ND
2 Ohms ±5% 22W Through Hole Resistor Axial Flame Proof, Safety Wirewound

2 Ohms ±5% 22W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00222R000JE14 CP00222R000JE14-ND
Product Name Res Metal Oxide|Wirewound 2 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 22 watts 22 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers