Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002227R00KB143

Description
Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002227R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002227R00KB143
Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002227R00KB143
Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002227R00KB143
Product Name Res Metal Oxide|Wirewound 27 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers