Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002225R00JB143

Description
Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002225R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002225R00JB143
Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002225R00JB143
Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002225R00JB143
Product Name Res Metal Oxide|Wirewound 25 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details