Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002222R00KB143

Description
Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002222R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002222R00KB143
Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002222R00KB143
Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002222R00KB143
Product Name Res Metal Oxide|Wirewound 22 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers