Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP0022200R0JE143

Description
Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0022200R0JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0022200R0JE143
Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP0022200R0JE143
Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP0022200R0JE143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0022200R0JE143-ND
Through Hole Resistors CP0022200R0JE143-ND
200 Ohms ±5% 22W Through Hole Resistor Axial Flame Proof, Safety Wirewound

200 Ohms ±5% 22W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0022200R0JE143 CP0022200R0JE143-ND
Product Name Res Metal Oxide|Wirewound 200 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 22 watts 22 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details