Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP00221R600JB14

Description
Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00221R600JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00221R600JB14
Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP00221R600JB14
Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00221R600JB14
Product Name Res Metal Oxide|Wirewound 1.6 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details