Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002212R00KB143

Description
Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002212R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002212R00KB143
Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002212R00KB143
Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002212R00KB143
Product Name Res Metal Oxide|Wirewound 12 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details