Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002212R00JB14

Description
Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002212R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002212R00JB14
Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002212R00JB14
Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002212R00JB14
Product Name Res Metal Oxide|Wirewound 12 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers