Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002210R00JE14

Description
Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002210R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002210R00JE14
Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002210R00JE14
Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002210R00JE14
Product Name Res Wirewound|Metal Oxide 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details