Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002210R00JB14

Description
Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002210R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002210R00JB14
Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002210R00JB14
Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002210R00JB14
Product Name Res Metal Oxide|Wirewound 10 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details