Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk CP0020R3300KB14

Description
Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0020R3300KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0020R3300KB14
Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk CP0020R3300KB14
Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0020R3300KB14
Product Name Res Metal Oxide|Wirewound 330m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers