Vishay Intertechnology, Inc. Through Hole Resistors CP0020R1200KE66

Description
120 mOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
120 mOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0020R1200KE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0020R1200KE66-ND
Through Hole Resistors CP0020R1200KE66-ND
120 mOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

120 mOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CP0020R1200KE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details