Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00208R000JB14

Description
Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00208R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00208R000JB14
Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00208R000JB14
Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00208R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00208R000JB14-ND
Through Hole Resistors CP00208R000JB14-ND
8 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

8 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00208R000JB14 CP00208R000JB14-ND
Product Name Res Metal Oxide|Wirewound 8 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 300 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details