Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP00207R500JE14

Description
Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00207R500JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00207R500JE14
Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP00207R500JE14
Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00207R500JE14
Product Name Res Metal Oxide|Wirewound 7.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details