Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP00206R800KB14

Description
Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00206R800KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00206R800KB14
Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP00206R800KB14
Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00206R800KB14
Product Name Res Metal Oxide|Wirewound 6.8 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details