Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00206R000JB14

Description
Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00206R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00206R000JB14
Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00206R000JB14
Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00206R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00206R000JB14-ND
Through Hole Resistors CP00206R000JB14-ND
6 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

6 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00206R000JB14 CP00206R000JB14-ND
Product Name Res Metal Oxide|Wirewound 6 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 300 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A2R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details