Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00205K000KB14

Description
Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00205K000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00205K000KB14
Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00205K000KB14
Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00205K000KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00205K000KB14-ND
Through Hole Resistors CP00205K000KB14-ND
5 kOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

5 kOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00205K000KB14 CP00205K000KB14-ND
Product Name Res Metal Oxide|Wirewound 5K Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 400 ±ppm/°C 300 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1022KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details