Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002049R00JB14

Description
Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002049R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002049R00JB14
Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002049R00JB14
Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002049R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002049R00JB14-ND
Through Hole Resistors CP002049R00JB14-ND
49 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

49 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002049R00JB14 CP002049R00JB14-ND
Product Name Res Metal Oxide|Wirewound 49 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661749 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details