Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002046R00JB14

Description
Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002046R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002046R00JB14
Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002046R00JB14
Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002046R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002046R00JB14-ND
Through Hole Resistors CP002046R00JB14-ND
46 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

46 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002046R00JB14 CP002046R00JB14-ND
Product Name Res Metal Oxide|Wirewound 46 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details