Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP00203R000KE14

Description
Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00203R000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00203R000KE14
Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP00203R000KE14
Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00203R000KE14
Product Name Res Metal Oxide|Wirewound 3 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers