Vishay Intertechnology, Inc. Through Hole Resistors CP00203K000JE14

Description
3 kOhms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3 kOhms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP00203K000JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00203K000JE14-ND
Through Hole Resistors CP00203K000JE14-ND
3 kOhms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

3 kOhms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors 20watts 3Kohms 5% - CP00203K000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 20watts 3Kohms 5%
CP00203K000JE14
Wirewound Resistors 20watts 3Kohms 5% CP00203K000JE14
Wirewound Resistors 20watts 3Kohms 5%

Wirewound Resistors 20watts 3Kohms 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP00203K000JE14-ND CP00203K000JE14
Product Name Through Hole Resistors Wirewound Resistors 20watts 3Kohms 5%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers