Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00202R700KB143

Description
Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00202R700KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00202R700KB143
Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00202R700KB143
Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00202R700KB143
Product Name Res Metal Oxide|Wirewound 2.7 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers