Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002027R00KB14

Description
Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002027R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002027R00KB14
Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002027R00KB14
Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002027R00KB14
Product Name Res Metal Oxide|Wirewound 27 Ohm 10% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers