Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP0020250R0JB14

Description
Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP0020250R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP0020250R0JB14
Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP0020250R0JB14
Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0020250R0JB14
Product Name Res Metal Oxide|Wirewound 250 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details