Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002022R00JB14

Description
Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP002022R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP002022R00JB14
Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002022R00JB14
Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002022R00JB14
Product Name Res Metal Oxide|Wirewound 22 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details