Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002020R00JE14

Description
Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002020R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002020R00JE14
Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002020R00JE14
Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002020R00JE14
Product Name Res Metal Oxide|Wirewound 20 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers