Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002012R50JE14

Description
Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002012R50JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002012R50JE14
Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP002012R50JE14
Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002012R50JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002012R50JE14-ND
Through Hole Resistors CP002012R50JE14-ND
12.5 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

12.5 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002012R50JE14 CP002012R50JE14-ND
Product Name Res Metal Oxide|Wirewound 12.5 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details