Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00157R000JB14

Description
Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00157R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00157R000JB14
Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00157R000JB14
Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00157R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00157R000JB14-ND
Through Hole Resistors CP00157R000JB14-ND
7 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

7 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00157R000JB14 CP00157R000JB14-ND
Product Name Res Metal Oxide|Wirewound 7 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers