Vishay Intertechnology, Inc. Through Hole Resistors CP00156R000JB14

Description
6 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP00156R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00156R000JB14-ND
Through Hole Resistors CP00156R000JB14-ND
6 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

6 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 6 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00156R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00156R000JB14
Res Metal Oxide|Wirewound 6 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00156R000JB14
Res Metal Oxide|Wirewound 6 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP00156R000JB14-ND CP00156R000JB14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 6 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers