Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00156K000JB14

Description
Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00156K000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00156K000JB14
Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00156K000JB14
Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00156K000JB14
Product Name Res Metal Oxide|Wirewound 6K Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details