Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00155R000JB143

Description
Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00155R000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00155R000JB143
Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00155R000JB143
Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00155R000JB143
Product Name Res Metal Oxide|Wirewound 5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details