Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00155K000KB1485

Description
Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00155K000KB1485 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00155K000KB1485
Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00155K000KB1485
Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00155K000KB1485
Product Name Res Metal Oxide|Wirewound 5K Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details