Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001550R00JE1485

Description
Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001550R00JE1485 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001550R00JE1485
Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001550R00JE1485
Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001550R00JE1485
Product Name Res Wirewound|Metal Oxide 50 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers