Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001547R00JE14

Description
Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001547R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001547R00JE14
Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001547R00JE14
Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001547R00JE14
Product Name Res Wirewound|Metal Oxide 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details