Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001547R00JB143

Description
Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001547R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001547R00JB143
Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001547R00JB143
Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001547R00JB143
Product Name Res Metal Oxide|Wirewound 47 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details