Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001539R00JE14

Description
Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001539R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001539R00JE14
Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001539R00JE14
Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001539R00JE14
Product Name Res Wirewound|Metal Oxide 39 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details