Res Metal Oxide|Wirewound 33.1 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
33.1 Ohms ±10% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CP001533R10KB14 | CP001533R10KB14-ND |
| Product Name | Res Metal Oxide|Wirewound 33.1 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | MetalOxide; Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C |
| Power Rating | 15 watts | 15 watts |