Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP0015310R0JB14

Description
Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0015310R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0015310R0JB14
Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP0015310R0JB14
Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0015310R0JB14
Product Name Res Metal Oxide|Wirewound 310 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details