Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00152R200JB143

Description
Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00152R200JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00152R200JB143
Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00152R200JB143
Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00152R200JB143
Product Name Res Metal Oxide|Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers