Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00152R000KB14

Description
Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00152R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00152R000KB14
Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00152R000KB14
Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00152R000KB14
Product Name Res Metal Oxide|Wirewound 2 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details