Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001525R00JB14

Description
Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001525R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001525R00JB14
Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001525R00JB14
Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001525R00JB14
Product Name Res Metal Oxide|Wirewound 25 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details